Vishay Precision Group Chip Resistor - Surface Mount CRCW0805107KFKEA

Description
107 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
107 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-107KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-107KCTR-ND
Chip Resistor - Surface Mount 541-107KCTR-ND
107 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

107 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-107KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-107KCCT-ND
Chip Resistor - Surface Mount 541-107KCCT-ND
107 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

107 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-107KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-107KCDKR-ND
Chip Resistor - Surface Mount 541-107KCDKR-ND
107 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

107 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0805107KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0805107KFKEA
Thick Film ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805107KFKEA
Thick Film ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 107K, 1%, 0.125W, 0805; Resistance Vishay - 52K9816 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 107K, 1%, 0.125W, 0805; Resistance Vishay
52K9816
Res, Thick Film, 107K, 1%, 0.125W, 0805; Resistance Vishay 52K9816
RES, THICK FILM, 107K, 1%, 0.125W, 0805; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 107K, 1%, 0.125W, 0805; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 107K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4249 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 107K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4249
Res, Thick Film, 107K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4249
RES, THICK FILM, 107K, 1%, 0.125W, 0805, REEL; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 107K, 1%, 0.125W, 0805, REEL; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-107KCTR-ND CRCW0805107KFKEA 52K9816
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Res, Thick Film, 107K, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1182FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details