VISHAY INTERTECHNOLOGY, INC.
CRCW08051073FRT1 -- 107K 1% 1/10W 0805
Vishay Intertechnology, Inc.
107K 1% 1/10W 0805
CRCW08051073FRT1
Description
107K 1% 1/10W 0805
Request a Quote
Email Supplier
Description
107K 1% 1/10W 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08051073FRT1 |
|
Product Name
|
107K 1% 1/10W 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
ThroughHole
Resistance Range
4700 ohms
Tolerance
10 +/- %
View Details
2 suppliers