Vishay Intertechnology, Inc. RES, C 10.5K 1% 805 CRCW08051052FT

Description
RES, C 10.5K 1% 805
Request a Quote
Description
RES, C 10.5K 1% 805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, C 10.5K 1% 805 - CRCW08051052FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, C 10.5K 1% 805
CRCW08051052FT
RES, C 10.5K 1% 805 CRCW08051052FT
RES, C 10.5K 1% 805

RES, C 10.5K 1% 805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051052FT
Product Name RES, C 10.5K 1% 805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers