Vishay Intertechnology, Inc. RESISTOR, 10.5K, .1W CRCW08051052F

Description
RESISTOR, 10.5K, .1W
Request a Quote
Description
RESISTOR, 10.5K, .1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 10.5K, .1W - CRCW08051052F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 10.5K, .1W
CRCW08051052F
RESISTOR, 10.5K, .1W CRCW08051052F
RESISTOR, 10.5K, .1W

RESISTOR, 10.5K, .1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051052F
Product Name RESISTOR, 10.5K, .1W
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers