VISHAY INTERTECHNOLOGY, INC.
CRCW0805103JRT2 -- RESISTOR, SMT 10K 5% .1W
Vishay Intertechnology, Inc.
RESISTOR, SMT 10K 5% .1W
CRCW0805103JRT2
Description
RESISTOR, SMT 10K 5% .1W
Request a Quote
Email Supplier
Description
RESISTOR, SMT 10K 5% .1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805103JRT2 |
|
Product Name
|
RESISTOR, SMT 10K 5% .1W |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
Mounting / Packaging
ThroughHole
Resistance Range
3.3 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers