Vishay Intertechnology, Inc. CRCW0805102RFKTA CRCW0805102RFKTA

Description
CRCW0805102RFKTA
Request a Quote Datasheet
Description
CRCW0805102RFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0805102RFKTA - CRCW0805102RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805102RFKTA
CRCW0805102RFKTA
CRCW0805102RFKTA CRCW0805102RFKTA
CRCW0805102RFKTA

CRCW0805102RFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805102RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805102RFKTA-ND
Chip Resistor - Surface Mount CRCW0805102RFKTA-ND
102 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

102 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 102 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J4746 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 102 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J4746
Resistor, Thick Film, 102 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J4746
RESISTOR, THICK FILM, 102 OHM, 125mW, 1%, FULL REEL; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 102 OHM, 125mW, 1%, FULL REEL; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805102RFKTA CRCW0805102RFKTA-ND 07J4746
Product Name CRCW0805102RFKTA Chip Resistor - Surface Mount Resistor, Thick Film, 102 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 102 ohms 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers