Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805102RFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805102RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805102RFKEA
Thick Film ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805102RFKEA
Thick Film ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Chip Resistor - Surface Mount - 541-102CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-102CCT-ND
Chip Resistor - Surface Mount 541-102CCT-ND
102 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

102 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-102CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-102CTR-ND
Chip Resistor - Surface Mount 541-102CTR-ND
102 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

102 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-102CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-102CDKR-ND
Chip Resistor - Surface Mount 541-102CDKR-ND
102 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

102 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 102R, 1%, 0.125W, 0805; Resistance Vishay - 52K9812 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 102R, 1%, 0.125W, 0805; Resistance Vishay
52K9812
Res, Thick Film, 102R, 1%, 0.125W, 0805; Resistance Vishay 52K9812
RES, THICK FILM, 102R, 1%, 0.125W, 0805; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 102R, 1%, 0.125W, 0805; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 102R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4247 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 102R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4247
Res, Thick Film, 102R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4247
RES, THICK FILM, 102R, 1%, 0.125W, 0805, REEL; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 102R, 1%, 0.125W, 0805, REEL; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805102RFKEA 541-102CCT-ND 52K9812 42K4247
Product Name Thick Film ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Chip Resistor - Surface Mount Res, Thick Film, 102R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 102R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 102 ohms 102 ohms 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176763-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details