VISHAY INTERTECHNOLOGY, INC.
CRCW0805102JB02 -- 1K 5% 1/10W SMT-0805
Vishay Intertechnology, Inc.
1K 5% 1/10W SMT-0805
CRCW0805102JB02
Description
1K 5% 1/10W SMT-0805
Request a Quote
Email Supplier
Description
1K 5% 1/10W SMT-0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805102JB02 |
|
Product Name
|
1K 5% 1/10W SMT-0805 |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1910 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details