Vishay Intertechnology, Inc. RES, TF, 10.2K, 1%, 100PPM, 0.125 CRCW08051022F

Description
RES, TF, 10.2K, 1%, 100PPM, 0.125
Request a Quote
Description
RES, TF, 10.2K, 1%, 100PPM, 0.125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, 10.2K, 1%, 100PPM, 0.125 - CRCW08051022F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, 10.2K, 1%, 100PPM, 0.125
CRCW08051022F
RES, TF, 10.2K, 1%, 100PPM, 0.125 CRCW08051022F
RES, TF, 10.2K, 1%, 100PPM, 0.125

RES, TF, 10.2K, 1%, 100PPM, 0.125

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051022F
Product Name RES, TF, 10.2K, 1%, 100PPM, 0.125
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers