Vishay Intertechnology, Inc. RES, 100 OHM, 5%, 0805, THICK FILM CRCW0805101JRT5

Description
RES, 100ohm, 5%, 0805, THICK FILM
Request a Quote
Description
RES, 100ohm, 5%, 0805, THICK FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 100 OHM, 5%, 0805, THICK FILM - CRCW0805101JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 100 OHM, 5%, 0805, THICK FILM
CRCW0805101JRT5
RES, 100 OHM, 5%, 0805, THICK FILM CRCW0805101JRT5
RES, 100ohm, 5%, 0805, THICK FILM

RES, 100ohm, 5%, 0805, THICK FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805101JRT5
Product Name RES, 100 OHM, 5%, 0805, THICK FILM
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers