Vishay Precision Group RES 100R 1/10W 5% 0805 TF CRCW0805100RJNTA

Description
RES 100R 1/10W 5% 0805 TF
Request a Quote Datasheet
Description
RES 100R 1/10W 5% 0805 TF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100R 1/10W 5% 0805 TF - CRCW0805100RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100R 1/10W 5% 0805 TF
CRCW0805100RJNTA
RES 100R 1/10W 5% 0805 TF CRCW0805100RJNTA
RES 100R 1/10W 5% 0805 TF

RES 100R 1/10W 5% 0805 TF

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805100RJNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805100RJNTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805100RJNTATR-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805100RJNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805100RJNTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805100RJNTACT-ND
RES SMD 100 OHM 5% 1/8W 0805

RES SMD 100 OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805100RJNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805100RJNTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805100RJNTADKR-ND
RES SMD 100 OHM 5% 1/8W 0805

RES SMD 100 OHM 5% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 100R, 5%, 0.125W, 0805, Reel; Resistance Vishay - 83R8245 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.125W, 0805, Reel; Resistance Vishay
83R8245
Res, Thick Film, 100R, 5%, 0.125W, 0805, Reel; Resistance Vishay 83R8245
RES, THICK FILM, 100R, 5%, 0.125W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 100R, 5%, 0.125W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 100R, 5%, 0.125W, 0805; Resistance Vishay - 57K6355 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.125W, 0805; Resistance Vishay
57K6355
Res, Thick Film, 100R, 5%, 0.125W, 0805; Resistance Vishay 57K6355
RES, THICK FILM, 100R, 5%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

RES, THICK FILM, 100R, 5%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805100RJNTA 541-CRCW0805100RJNTATR-ND 83R8245 57K6355
Product Name RES 100R 1/10W 5% 0805 TF Chip Resistor - Surface Mount Res, Thick Film, 100R, 5%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 100R, 5%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details