Vishay Precision Group SMD 0.125W 100ohm 150V Resistor CRCW0805100RJNEA

Description
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 100ohm, 150V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW0805100RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 100ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 100ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805100RJNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 100ohm, 150V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW0805100RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 100ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 100ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805100RJNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W 100ohm 150V Resistor - 52-CRCW0805100RJNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 100ohm 150V Resistor
52-CRCW0805100RJNEA
SMD 0.125W 100ohm 150V Resistor 52-CRCW0805100RJNEA
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 100ohm, 150V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW0805100RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 100ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 100ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805100RJNEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 100ohm, 150V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW0805100RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 100ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 100ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805100RJNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-100ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100ATR-ND
Chip Resistor - Surface Mount 541-100ATR-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100ADKR-ND
Chip Resistor - Surface Mount 541-100ADKR-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100ACT-ND
Chip Resistor - Surface Mount 541-100ACT-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0805100RJNEA
804038-CRCW0805100RJNEA
Chip Resistor - Surface Mount - CRCW0805100RJNEA 804038-CRCW0805100RJNEA
Manufacturer: Vishay Dale Win Source Part Number: 804038-CRCW0805100RJ NEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 804038-CRCW0805100RJNEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Thick Film Chip ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:125... - CRCW0805100RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:125...
CRCW0805100RJNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:125... CRCW0805100RJNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:125...

Thick Film Chip ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:125...

Supplier's Site
Res, Thick Film, 100R, 5%, 0.125W, 0805; Resistance Vishay - 59M6851 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.125W, 0805; Resistance Vishay
59M6851
Res, Thick Film, 100R, 5%, 0.125W, 0805; Resistance Vishay 59M6851
RES, THICK FILM, 100R, 5%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100R, 5%, 0.125W, 0805, Reel; Resistance Vishay - 01H7765 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.125W, 0805, Reel; Resistance Vishay
01H7765
Res, Thick Film, 100R, 5%, 0.125W, 0805, Reel; Resistance Vishay 01H7765
RES, THICK FILM, 100R, 5%, 0.125W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.125W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay - 25AK3191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay
25AK3191
Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay 25AK3191
RES, 100R, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:CRCW e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 100R, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:CRCW e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805100RJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805100RJNEA
Chip Resistor - Surface Mount CRCW0805100RJNEA
RES SMD 100 OHM 5% 1/8W 0805

RES SMD 100 OHM 5% 1/8W 0805

Supplier's Site Datasheet
125mW Thick Film Resistors 200V ±5% ±200ppm/℃ -55℃~+155℃ 100Ω 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW0805100RJNEA - Utmel Electronic Limited
Hong Kong, China
125mW Thick Film Resistors 200V ±5% ±200ppm/℃ -55℃~+155℃ 100Ω 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW0805100RJNEA
125mW Thick Film Resistors 200V ±5% ±200ppm/℃ -55℃~+155℃ 100Ω 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW0805100RJNEA
125mW Thick Film Resistors 200V ±5% ±200ppm/℃ -55℃~+155℃ 100Ω 0805 Chip Resistor - Surface Mount ROHS

125mW Thick Film Resistors 200V ±5% ±200ppm/℃ -55℃~+155℃ 100Ω 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site
RES SMD 100 OHM 5% 1/8W 0805 - 873-CRCW0805100RJNEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 100 OHM 5% 1/8W 0805
873-CRCW0805100RJNEA
RES SMD 100 OHM 5% 1/8W 0805 873-CRCW0805100RJNEA
RES SMD 100 OHM 5% 1/8W 0805

RES SMD 100 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRCW0805100RJNEA 541-100ATR-ND 804038-CRCW0805100RJNEA CRCW0805100RJNEA 59M6851 01H7765 25AK3191 CRCW0805100RJNEA 17930-CRCW0805100RJNEA 873-CRCW0805100RJNEA
Product Name SMD 0.125W 100ohm 150V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW0805100RJNEA Thick Film Chip ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:125... Res, Thick Film, 100R, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 100R, 5%, 0.125W, 0805, Reel; Resistance Vishay Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount 125mW Thick Film Resistors 200V ±5% ±200ppm/℃ -55℃~+155℃ 100Ω 0805 Chip Resistor - Surface Mount ROHS RES SMD 100 OHM 5% 1/8W 0805
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD114GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details