Vishay Precision Group Resistance Vishay CRCW0805100RFKTA.

Description
Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series; Temperature Coefficient:± 100ppm/K RoHS Compliant: No
Description
Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series; Temperature Coefficient:± 100ppm/K RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 25AC7656 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC7656
Resistance Vishay 25AC7656
Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series; Temperature Coefficient:± 100ppm/K RoHS Compliant: No

Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series; Temperature Coefficient:± 100ppm/K RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC7656
Product Name Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details