Vishay Precision Group Thick Film Resistors - SMD 1/8watt 100ohms 1% 100ppm CRCW0805100RFKTA

Description
Thick Film Resistors - SMD 1/8watt 100ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 100ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 100ohms 1% 100ppm - CRCW0805100RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 100ohms 1% 100ppm
CRCW0805100RFKTA
Thick Film Resistors - SMD 1/8watt 100ohms 1% 100ppm CRCW0805100RFKTA
Thick Film Resistors - SMD 1/8watt 100ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 100ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805100RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805100RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805100RFKTADKR-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805100RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805100RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805100RFKTATR-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805100RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805100RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805100RFKTACT-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 100R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4740 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4740
Res, Thick Film, 100R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4740
RES, THICK FILM, 100R, 1%, 0.125W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 100R, 1%, 0.125W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet
Res, Thick Film, 100R, 1%, 0.125W, 0805; Resistance Vishay - 05F1505 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.125W, 0805; Resistance Vishay
05F1505
Res, Thick Film, 100R, 1%, 0.125W, 0805; Resistance Vishay 05F1505
RES, THICK FILM, 100R, 1%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

RES, THICK FILM, 100R, 1%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

Supplier's Site Datasheet
Res, 100R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay - 31AC6371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay
31AC6371
Res, 100R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay 31AC6371
RES, 100R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:CRCW Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:? 1%; RoHS Compliant: No

RES, 100R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:CRCW Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:? 1%; RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805100RFKTA 541-CRCW0805100RFKTADKR-ND 07J4740 05F1505 31AC6371
Product Name Thick Film Resistors - SMD 1/8watt 100ohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 100R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 100R, 1%, 0.125W, 0805; Resistance Vishay Res, 100R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676355-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4120 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details