Vishay Precision Group Chip Resistor - Surface Mount CRCW0805100RFKEA

Description
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-100CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100CTR-ND
Chip Resistor - Surface Mount 541-100CTR-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100CDKR-ND
Chip Resistor - Surface Mount 541-100CDKR-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100CCT-ND
Chip Resistor - Surface Mount 541-100CCT-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790807
Surface Mount Resistors 6790807
Vishay CRCW0805100RFKEA

Vishay CRCW0805100RFKEA

Supplier's Site
Surface Mount Resistors - 1694496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694496
Surface Mount Resistors 1694496
Vishay CRCW0805100RFKEA

Vishay CRCW0805100RFKEA

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805100RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805100RFKEA
Thick Film ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805100RFKEA
Thick Film ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
SMD 100 Ohm Resistor - 52-CRCW0805100RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm Resistor
52-CRCW0805100RFKEA
SMD 100 Ohm Resistor 52-CRCW0805100RFKEA
100 Ohm 1% 0805 Thick Film SMD Resistor Product overview: CRCW0805100RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805100RFKEA can be used for catalog matching and distributor lookup.

100 Ohm 1% 0805 Thick Film SMD Resistor Product overview: CRCW0805100RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805100RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 100R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9810 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9810
Res, Thick Film, 100R, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9810
RES, THICK FILM, 100R, 1%, 0.125W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.125W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5436 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5436
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5436
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res.,SMD;100 Ohm;1/8W;1%;0805;Cut-Tape - 70201190 - Allied Electronics, Inc.
Fort Worth, TX, USA
Res.,SMD;100 Ohm;1/8W;1%;0805;Cut-Tape
70201190
Res.,SMD;100 Ohm;1/8W;1%;0805;Cut-Tape 70201190
Metal Glaze on High Quality Ceramic Protective Overglaze Solder Contacts on Ni Barrier Layer Excellent Stability in Different Environmental Conditions High Volume Product Suitable for Commercial and Special Applications

  • Metal Glaze on High Quality Ceramic
  • Protective Overglaze
  • Solder Contacts on Ni Barrier Layer
  • Excellent Stability in Different Environmental Conditions
  • High Volume Product Suitable for Commercial and Special Applications
Supplier's Site
Chip Resistor - Surface Mount - CRCW0805100RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805100RFKEA
Chip Resistor - Surface Mount CRCW0805100RFKEA
RES SMD 100 OHM 1% 1/8W 0805

RES SMD 100 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-100CTR-ND 6790807 CRCW0805100RFKEA 52-CRCW0805100RFKEA 52K9810 61M5436 70201190 CRCW0805100RFKEA
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... SMD 100 Ohm Resistor Res, Thick Film, 100R, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Res.,SMD;100 Ohm;1/8W;1%;0805;Cut-Tape Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0805
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details