Vishay Intertechnology, Inc. Res Thick Film 0805 100K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW0805100KJNEC

Description
Res Thick Film 0805 100K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 100K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 100K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R - CRCW0805100KJNEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 100K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
CRCW0805100KJNEC
Res Thick Film 0805 100K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW0805100KJNEC
Res Thick Film 0805 100K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0805 100K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805100KJNECCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805100KJNECCT-ND
Chip Resistor - Surface Mount 541-CRCW0805100KJNECCT-ND
RES SMD 100K OHM 5% 1/8W 0805

RES SMD 100K OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805100KJNECDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805100KJNECDKR-ND
Chip Resistor - Surface Mount 541-CRCW0805100KJNECDKR-ND
RES SMD 100K OHM 5% 1/8W 0805

RES SMD 100K OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805100KJNECTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805100KJNECTR-ND
Chip Resistor - Surface Mount 541-CRCW0805100KJNECTR-ND
100 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805100KJNEC 541-CRCW0805100KJNECCT-ND
Product Name Res Thick Film 0805 100K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers