Vishay Precision Group Chip Resistor - Surface Mount CRCW0805100KFKTB

Description
RES SMD 100K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 100K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805100KFKTBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805100KFKTBCT-ND
Chip Resistor - Surface Mount 541-CRCW0805100KFKTBCT-ND
RES SMD 100K OHM 1% 1/8W 0805

RES SMD 100K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805100KFKTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805100KFKTBDKR-ND
Chip Resistor - Surface Mount 541-CRCW0805100KFKTBDKR-ND
RES SMD 100K OHM 1% 1/8W 0805

RES SMD 100K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805100KFKTBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805100KFKTBTR-ND
Chip Resistor - Surface Mount 541-CRCW0805100KFKTBTR-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0805 100K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW0805100KFKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 100K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW0805100KFKTB
Res Thick Film 0805 100K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW0805100KFKTB
Res Thick Film 0805 100K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 100K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Res, Thick Film, 100K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 83R8243 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.125W, 0805, Reel; Resistance Vishay
83R8243
Res, Thick Film, 100K, 1%, 0.125W, 0805, Reel; Resistance Vishay 83R8243
RES, THICK FILM, 100K, 1%, 0.125W, 0805, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 100K, 1%, 0.125W, 0805, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 100K, 1%, 0.125W, 0805; Resistance Vishay - 49P0227 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.125W, 0805; Resistance Vishay
49P0227
Res, Thick Film, 100K, 1%, 0.125W, 0805; Resistance Vishay 49P0227
RES, THICK FILM, 100K, 1%, 0.125W, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 100K, 1%, 0.125W, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0805100KFKTBCT-ND CRCW0805100KFKTB 83R8243
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 100K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Res, Thick Film, 100K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details