Vishay Precision Group Res Thick Film 0805 100K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW0805100KFKEB

Description
Res Thick Film 0805 100K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 100K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 100K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW0805100KFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 100K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW0805100KFKEB
Res Thick Film 0805 100K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW0805100KFKEB
Res Thick Film 0805 100K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 100K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-4318-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4318-6-ND
Chip Resistor - Surface Mount 541-4318-6-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4318-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4318-1-ND
Chip Resistor - Surface Mount 541-4318-1-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4318-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4318-2-ND
Chip Resistor - Surface Mount 541-4318-2-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 100K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 83R8242 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.125W, 0805, Reel; Resistance Vishay
83R8242
Res, Thick Film, 100K, 1%, 0.125W, 0805, Reel; Resistance Vishay 83R8242
RES, THICK FILM, 100K, 1%, 0.125W, 0805, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.125W, 0805, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100K, 1%, 0.125W, 0805; Resistance Vishay - 65J1373 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.125W, 0805; Resistance Vishay
65J1373
Res, Thick Film, 100K, 1%, 0.125W, 0805; Resistance Vishay 65J1373
RES, THICK FILM, 100K, 1%, 0.125W, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.125W, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805100KFKEB 541-4318-6-ND 83R8242
Product Name Res Thick Film 0805 100K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Res, Thick Film, 100K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details