Vishay Precision Group Chip Resistor - Surface Mount CRCW0805100KFKEAHP

Description
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-100KTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KTCT-ND
Chip Resistor - Surface Mount 541-100KTCT-ND
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KTTR-ND
Chip Resistor - Surface Mount 541-100KTTR-ND
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KTDKR-ND
Chip Resistor - Surface Mount 541-100KTDKR-ND
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8123350P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123350P
Surface Mount Resistors 8123350P
Vishay CRCW0805100KFKEAHP

Vishay CRCW0805100KFKEAHP

Supplier's Site
Surface Mount Resistors - 8123350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123350
Surface Mount Resistors 8123350
Vishay CRCW0805100KFKEAHP

Vishay CRCW0805100KFKEAHP

Supplier's Site
RES 100K OHM .33W 1% 0805 SMD - CRCW0805100KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM .33W 1% 0805 SMD
CRCW0805100KFKEAHP
RES 100K OHM .33W 1% 0805 SMD CRCW0805100KFKEAHP
RES 100Kohm .33W 1% 0805 SMD

RES 100Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805100KFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805100KFKEAHP
Chip Resistor - Surface Mount CRCW0805100KFKEAHP
RES SMD 100K OHM 1% 1/2W 0805

RES SMD 100K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100K, 0805; Resistance Vishay - 65AC3417 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100K, 0805; Resistance Vishay
65AC3417
Res, Aec-Q200, Thick Film, 100K, 0805; Resistance Vishay 65AC3417
RES, AEC-Q200, THICK FILM, 100K, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100K, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100K, 0805; Resistance Vishay - 24T7239 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100K, 0805; Resistance Vishay
24T7239
Res, Aec-Q200, Thick Film, 100K, 0805; Resistance Vishay 24T7239
RES, AEC-Q200, THICK FILM, 100K, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100K, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 100 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4726 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 100 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4726
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 100 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4726
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 100 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 100 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-100KTCT-ND 8123350P 8123350 CRCW0805100KFKEAHP CRCW0805100KFKEAHP 65AC3417 41R4726
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 100K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 100K, 0805; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 100 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176398-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details