Vishay Intertechnology, Inc. Resistors Chip Resistor - Surface Mount CRCW0805100KFKEAC

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-C Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Resistance: 100 kOhms Product Status: Active Composition: Thick Film Temperature Coefficient: ±100ppm/°C Package / Case: 0805 (2012 Metric)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-C Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Resistance: 100 kOhms Product Status: Active Composition: Thick Film Temperature Coefficient: ±100ppm/°C Package / Case: 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-C Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Resistance: 100 kOhms Product Status: Active Composition: Thick Film Temperature Coefficient: ±100ppm/°C Package / Case: 0805 (2012 Metric)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-C
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Resistance: 100 kOhms
Product Status: Active
Composition: Thick Film
Temperature Coefficient: ±100ppm/°C
Package / Case: 0805 (2012 Metric)

Buy Now Datasheet
SMD 0.125W 100000ohm 150V Resistor - 52-CRCW0805100KFKEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 100000ohm 150V Resistor
52-CRCW0805100KFKEAC
SMD 0.125W 100000ohm 150V Resistor 52-CRCW0805100KFKEAC
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 100000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: CRCW0805100KFKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 100000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 100000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805100KFKEAC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 100000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: CRCW0805100KFKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 100000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 100000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805100KFKEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3978-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3978-2-ND
Chip Resistor - Surface Mount 541-3978-2-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3978-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3978-6-ND
Chip Resistor - Surface Mount 541-3978-6-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3978-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3978-1-ND
Chip Resistor - Surface Mount 541-3978-1-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, 100K, 1%, 0.125W, Thick Film, 0805; Resistance Vishay - 26AK5052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.125W, Thick Film, 0805; Resistance Vishay
26AK5052
Res, 100K, 1%, 0.125W, Thick Film, 0805; Resistance Vishay 26AK5052
RES, 100K, 1%, 0.125W, THICK FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:0.125W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 100K, 1%, 0.125W, THICK FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:0.125W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 45AC9165 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
45AC9165
Resistance Vishay 45AC9165
Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:150V RoHS Compliant: Yes

Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805100KFKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805100KFKEAC
Chip Resistor - Surface Mount CRCW0805100KFKEAC
RES 100K OHM 1% 1/8W 0805

RES 100K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW0805100KFKEAC 541-3978-2-ND 26AK5052 45AC9165 CRCW0805100KFKEAC
Product Name Resistors Chip Resistor - Surface Mount SMD 0.125W 100000ohm 150V Resistor Chip Resistor - Surface Mount Res, 100K, 1%, 0.125W, Thick Film, 0805; Resistance Vishay Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details