Vishay Intertechnology, Inc. RESIS, 100K, 1%, 1/10W, SMT0805 CRCW08051004F

Description
RESIS, 100K, 1%, 1/10W, SMT0805
Request a Quote
Description
RESIS, 100K, 1%, 1/10W, SMT0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESIS, 100K, 1%, 1/10W, SMT0805 - CRCW08051004F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESIS, 100K, 1%, 1/10W, SMT0805
CRCW08051004F
RESIS, 100K, 1%, 1/10W, SMT0805 CRCW08051004F
RESIS, 100K, 1%, 1/10W, SMT0805

RESIS, 100K, 1%, 1/10W, SMT0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051004F
Product Name RESIS, 100K, 1%, 1/10W, SMT0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details