Vishay Intertechnology, Inc. RESISTOR, 100K, .1W, 1% SMD 0805 CRCW08051003FRT5

Description
RESISTOR, 100K, .1W, 1% SMD 0805
Request a Quote
Description
RESISTOR, 100K, .1W, 1% SMD 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 100K, .1W, 1% SMD 0805 - CRCW08051003FRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 100K, .1W, 1% SMD 0805
CRCW08051003FRT5
RESISTOR, 100K, .1W, 1% SMD 0805 CRCW08051003FRT5
RESISTOR, 100K, .1W, 1% SMD 0805

RESISTOR, 100K, .1W, 1% SMD 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051003FRT5
Product Name RESISTOR, 100K, .1W, 1% SMD 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details