Vishay Intertechnology, Inc. RES, 10K, 1/10W, 1%, 0805 CRCW08051002FRT6

Description
RES, 10K, 1/10W, 1%, 0805
Request a Quote
Description
RES, 10K, 1/10W, 1%, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 10K, 1/10W, 1%, 0805 - CRCW08051002FRT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 10K, 1/10W, 1%, 0805
CRCW08051002FRT6
RES, 10K, 1/10W, 1%, 0805 CRCW08051002FRT6
RES, 10K, 1/10W, 1%, 0805

RES, 10K, 1/10W, 1%, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051002FRT6
Product Name RES, 10K, 1/10W, 1%, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details