Vishay Intertechnology, Inc. RESISTOR, 0805, 10K OHM, 1%, .1W CRCW08051002FR

Description
RESISTOR, 0805, 10Kohm, 1%, .1W
Request a Quote
Description
RESISTOR, 0805, 10Kohm, 1%, .1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0805, 10K OHM, 1%, .1W - CRCW08051002FR - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0805, 10K OHM, 1%, .1W
CRCW08051002FR
RESISTOR, 0805, 10K OHM, 1%, .1W CRCW08051002FR
RESISTOR, 0805, 10Kohm, 1%, .1W

RESISTOR, 0805, 10Kohm, 1%, .1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051002FR
Product Name RESISTOR, 0805, 10K OHM, 1%, .1W
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details