Vishay Intertechnology, Inc. RESISTOR 1K 1% SMT 0805 CRCW08051001FRT5

Description
RESISTOR 1K 1% SMT 0805
Request a Quote
Description
RESISTOR 1K 1% SMT 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 1K 1% SMT 0805 - CRCW08051001FRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 1K 1% SMT 0805
CRCW08051001FRT5
RESISTOR 1K 1% SMT 0805 CRCW08051001FRT5
RESISTOR 1K 1% SMT 0805

RESISTOR 1K 1% SMT 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051001FRT5
Product Name RESISTOR 1K 1% SMT 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details