Vishay Intertechnology, Inc. RES CHIP MF 1K 0.1W 1% 08 CRCW08051001FRT1TR

Description
RES CHIP MF 1K 0.1W 1% 08
Request a Quote
Description
RES CHIP MF 1K 0.1W 1% 08
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHIP MF 1K 0.1W 1% 08 - CRCW08051001FRT1TR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHIP MF 1K 0.1W 1% 08
CRCW08051001FRT1TR
RES CHIP MF 1K 0.1W 1% 08 CRCW08051001FRT1TR
RES CHIP MF 1K 0.1W 1% 08

RES CHIP MF 1K 0.1W 1% 08

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051001FRT1TR
Product Name RES CHIP MF 1K 0.1W 1% 08
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details