VISHAY INTERTECHNOLOGY, INC.
CRCW08051001FB02 -- 1.00K 1% 1/10W SMT-0805
Vishay Intertechnology, Inc.
1.00K 1% 1/10W SMT-0805
CRCW08051001FB02
Description
1.00K 1% 1/10W SMT-0805
Request a Quote
Email Supplier
Description
1.00K 1% 1/10W SMT-0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08051001FB02 |
|
Product Name
|
1.00K 1% 1/10W SMT-0805 |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
0.0068 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
Mounting / Packaging
ThroughHole
Resistance Range
220 ohms
Tolerance
5 +/- %
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details