Vishay Intertechnology, Inc. RES, 1K, .125W, 1%, SMD 0805 CRCW08051001F100RT6

Description
RES, 1K, .125W, 1%, SMD 0805
Request a Quote
Description
RES, 1K, .125W, 1%, SMD 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 1K, .125W, 1%, SMD 0805 - CRCW08051001F100RT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 1K, .125W, 1%, SMD 0805
CRCW08051001F100RT6
RES, 1K, .125W, 1%, SMD 0805 CRCW08051001F100RT6
RES, 1K, .125W, 1%, SMD 0805

RES, 1K, .125W, 1%, SMD 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051001F100RT6
Product Name RES, 1K, .125W, 1%, SMD 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers