Vishay Intertechnology, Inc. RES, MF, 1.0 K, 1%, 0.1W, 0805 CRCW08051001F100RT1

Description
RES, MF, 1.0 K, 1%, 0.1W, 0805
Request a Quote
Description
RES, MF, 1.0 K, 1%, 0.1W, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, MF, 1.0 K, 1%, 0.1W, 0805 - CRCW08051001F100RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, MF, 1.0 K, 1%, 0.1W, 0805
CRCW08051001F100RT1
RES, MF, 1.0 K, 1%, 0.1W, 0805 CRCW08051001F100RT1
RES, MF, 1.0 K, 1%, 0.1W, 0805

RES, MF, 1.0 K, 1%, 0.1W, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051001F100RT1
Product Name RES, MF, 1.0 K, 1%, 0.1W, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details