VISHAY INTERTECHNOLOGY, INC.
CRCW08051000FB02 -- 100 OHM 1% 1/10W SMT-0805
Vishay Intertechnology, Inc.
100 OHM 1% 1/10W SMT-0805
CRCW08051000FB02
Description
100ohm 1% 1/10W SMT-0805
Request a Quote
Email Supplier
Description
100ohm 1% 1/10W SMT-0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08051000FB02 |
|
Product Name
|
100 OHM 1% 1/10W SMT-0805 |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0805
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.9100 ohms
View Details
2 suppliers