Vishay Intertechnology, Inc. RES, 100 OHM, 1/8W, 1% CRCW08051000F100

Description
RES, 100ohm, 1/8W, 1%
Request a Quote
Description
RES, 100ohm, 1/8W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 100 OHM, 1/8W, 1% - CRCW08051000F100 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 100 OHM, 1/8W, 1%
CRCW08051000F100
RES, 100 OHM, 1/8W, 1% CRCW08051000F100
RES, 100ohm, 1/8W, 1%

RES, 100ohm, 1/8W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051000F100
Product Name RES, 100 OHM, 1/8W, 1%
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers