Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt ZEROohm Jumper CRCW08050000ZSTC

Description
Thick Film Resistors - SMD 1/8watt ZEROohm Jumper
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt ZEROohm Jumper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt ZEROohm Jumper - CRCW08050000ZSTC - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt ZEROohm Jumper
CRCW08050000ZSTC
Thick Film Resistors - SMD 1/8watt ZEROohm Jumper CRCW08050000ZSTC
Thick Film Resistors - SMD 1/8watt ZEROohm Jumper

Thick Film Resistors - SMD 1/8watt ZEROohm Jumper

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08050000ZSTCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08050000ZSTCTR-ND
Chip Resistor - Surface Mount 541-CRCW08050000ZSTCTR-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08050000ZSTCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08050000ZSTCDKR-ND
Chip Resistor - Surface Mount 541-CRCW08050000ZSTCDKR-ND
RES SMD 0 OHM JUMPER 1/8W 0805

RES SMD 0 OHM JUMPER 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08050000ZSTCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08050000ZSTCCT-ND
Chip Resistor - Surface Mount 541-CRCW08050000ZSTCCT-ND
RES SMD 0 OHM JUMPER 1/8W 0805

RES SMD 0 OHM JUMPER 1/8W 0805

Buy Now Datasheet
Resistor,metal Glaze,0.02Ohms,150Wv,0805-Case Rohs Compliant Vishay - 65J1240 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,0.02Ohms,150Wv,0805-Case Rohs Compliant Vishay
65J1240
Resistor,metal Glaze,0.02Ohms,150Wv,0805-Case Rohs Compliant Vishay 65J1240
Resistor,Metal Glaze,0.02Ohms,150WV ,0805-Case RoHS Compliant: No

Resistor,Metal Glaze,0.02Ohms,150WV,0805-Case RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08050000ZSTC - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08050000ZSTC
Resistors - Chip Resistor - Surface Mount CRCW08050000ZSTC
RES SMD 0 OHM JUMPER 1/8W 0805

RES SMD 0 OHM JUMPER 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08050000ZSTC 541-CRCW08050000ZSTCTR-ND 65J1240 CRCW08050000ZSTC
Product Name Thick Film Resistors - SMD 1/8watt ZEROohm Jumper Chip Resistor - Surface Mount Resistor,metal Glaze,0.02Ohms,150Wv,0805-Case Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805 0805; 0805 (2012 Metric)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1784FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details