Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08050000Z0EC

Description
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08050000Z0ECTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08050000Z0ECTR-ND
Chip Resistor - Surface Mount 541-CRCW08050000Z0ECTR-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08050000Z0ECCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08050000Z0ECCT-ND
Chip Resistor - Surface Mount 541-CRCW08050000Z0ECCT-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08050000Z0ECDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08050000Z0ECDKR-ND
Chip Resistor - Surface Mount 541-CRCW08050000Z0ECDKR-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R - CRCW08050000Z0EC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R
CRCW08050000Z0EC
Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R CRCW08050000Z0EC
Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R

Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R

Supplier's Site
Res, Jumper, 0.125W, Thick Film, 0805 Rohs Compliant Vishay - 33AK8627 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 0.125W, Thick Film, 0805 Rohs Compliant Vishay
33AK8627
Res, Jumper, 0.125W, Thick Film, 0805 Rohs Compliant Vishay 33AK8627
RES, JUMPER, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, JUMPER, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08050000Z0ECTR-ND CRCW08050000Z0EC 33AK8627
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R Res, Jumper, 0.125W, Thick Film, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details