Vishay Precision Group Chip Resistor - Surface Mount CRCW08050000Z0EB

Description
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08050000Z0EBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08050000Z0EBCT-ND
Chip Resistor - Surface Mount 541-CRCW08050000Z0EBCT-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08050000Z0EBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08050000Z0EBDKR-ND
Chip Resistor - Surface Mount 541-CRCW08050000Z0EBDKR-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08050000Z0EBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08050000Z0EBTR-ND
Chip Resistor - Surface Mount 541-CRCW08050000Z0EBTR-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R - CRCW08050000Z0EB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R
CRCW08050000Z0EB
Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R CRCW08050000Z0EB
Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R

Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R

Supplier's Site
Res, Thick Film, 0R, 0.125W, 0805; Resistor Case / Package Vishay - 48P9971 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.125W, 0805; Resistor Case / Package Vishay
48P9971
Res, Thick Film, 0R, 0.125W, 0805; Resistor Case / Package Vishay 48P9971
RES, THICK FILM, 0R, 0.125W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2.5A; Product Range:CRCW e3 Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.125W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2.5A; Product Range:CRCW e3 Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R, 0.125W, 0805, Reel; Resistor Case / Package Vishay - 83R8235 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.125W, 0805, Reel; Resistor Case / Package Vishay
83R8235
Res, Thick Film, 0R, 0.125W, 0805, Reel; Resistor Case / Package Vishay 83R8235
RES, THICK FILM, 0R, 0.125W, 0805, REEL; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2.5A; Product Range:CRCW e3 Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.125W, 0805, REEL; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2.5A; Product Range:CRCW e3 Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08050000Z0EBCT-ND CRCW08050000Z0EB 48P9971
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R Res, Thick Film, 0R, 0.125W, 0805; Resistor Case / Package Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers