Vishay Precision Group Chip Resistor - Surface Mount - CRCW08050000Z0EAHP CRCW08050000Z0EAHP

Description
Manufacturer: Vishay Win Source Part Number: 850976-CRCW08050000Z 0EAHP Series: CRCW-HP Features: 0 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW0805 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-0.0TBCT, 541-0.0TBTR, 541-0.0TBDKR, Q5264631AA, 541-0.0TB
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 850976-CRCW08050000Z 0EAHP Series: CRCW-HP Features: 0 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW0805 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-0.0TBCT, 541-0.0TBTR, 541-0.0TBDKR, Q5264631AA, 541-0.0TB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW08050000Z0EAHP
850976-CRCW08050000Z0EAHP
Chip Resistor - Surface Mount - CRCW08050000Z0EAHP 850976-CRCW08050000Z0EAHP
Manufacturer: Vishay Win Source Part Number: 850976-CRCW08050000Z 0EAHP Series: CRCW-HP Features: 0 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW0805 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-0.0TBCT, 541-0.0TBTR, 541-0.0TBDKR, Q5264631AA, 541-0.0TB

Manufacturer: Vishay
Win Source Part Number: 850976-CRCW08050000Z0EAHP
Series: CRCW-HP
Features: 0 Ohms Chip Resistor
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-0.0TBCT, 541-0.0TBTR, 541-0.0TBDKR, Q5264631AA, 541-0.0TB

Buy Now Datasheet
RES 0.0 OHM .33W 0805 SMD - CRCW08050000Z0EAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.0 OHM .33W 0805 SMD
CRCW08050000Z0EAHP
RES 0.0 OHM .33W 0805 SMD CRCW08050000Z0EAHP
RES 0.0ohm .33W 0805 SMD

RES 0.0ohm .33W 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-0.0TBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0TBDKR-ND
Chip Resistor - Surface Mount 541-0.0TBDKR-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0TBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0TBCT-ND
Chip Resistor - Surface Mount 541-0.0TBCT-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0TBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0TBTR-ND
Chip Resistor - Surface Mount 541-0.0TBTR-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Automotive SMD 0.5W Resistor - 52-CRCW08050000Z0EAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.5W Resistor
52-CRCW08050000Z0EAHP
Automotive SMD 0.5W Resistor 52-CRCW08050000Z0EAHP
0805 0R 5% 0.5W Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW08050000Z0EAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08050000Z0EAH P can be used for catalog matching and distributor lookup.

0805 0R 5% 0.5W Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW08050000Z0EAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08050000Z0EAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8123353P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123353P
Surface Mount Resistors 8123353P
Vishay CRCW08050000Z0EAHP

Vishay CRCW08050000Z0EAHP

Supplier's Site
Surface Mount Resistors - 8123353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123353
Surface Mount Resistors 8123353
Vishay CRCW08050000Z0EAHP

Vishay CRCW08050000Z0EAHP

Supplier's Site
500mW Thick Film Resistors -55℃~+155℃ 0Ω 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW08050000Z0EAHP - Utmel Electronic Limited
Hong Kong, China
500mW Thick Film Resistors -55℃~+155℃ 0Ω 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW08050000Z0EAHP
500mW Thick Film Resistors -55℃~+155℃ 0Ω 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW08050000Z0EAHP
500mW Thick Film Resistors -55℃~+155℃ 0Ω 0805 Chip Resistor - Surface Mount ROHS

500mW Thick Film Resistors -55℃~+155℃ 0Ω 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - CRCW08050000Z0EAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08050000Z0EAHP
Chip Resistor - Surface Mount CRCW08050000Z0EAHP
RES SMD 0 OHM JUMPER 1/2W 0805

RES SMD 0 OHM JUMPER 1/2W 0805

Supplier's Site Datasheet
Res, Thick Film, 0R, 0.33W, 0805, Reel; Resistor Case Style Vishay - 68R2994 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.33W, 0805, Reel; Resistor Case Style Vishay
68R2994
Res, Thick Film, 0R, 0.33W, 0805, Reel; Resistor Case Style Vishay 68R2994
RES, THICK FILM, 0R, 0.33W, 0805, REEL; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Rated Current:6A; Product Range:CRCW-HP e3 Series; Automotive Qualification Standard:AEC-Q200 RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.33W, 0805, REEL; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Rated Current:6A; Product Range:CRCW-HP e3 Series; Automotive Qualification Standard:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R, 0.33W, 0805; Resistor Case / Package Vishay - 68R2993 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.33W, 0805; Resistor Case / Package Vishay
68R2993
Res, Thick Film, 0R, 0.33W, 0805; Resistor Case / Package Vishay 68R2993
RES, THICK FILM, 0R, 0.33W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:6A; Product Range:CRCW-HP e3 Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.33W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:6A; Product Range:CRCW-HP e3 Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 0.5W, 0805, Thick Film; Resistor Case Style Vishay - 96Y9124 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.5W, 0805, Thick Film; Resistor Case Style Vishay
96Y9124
Res, 0R, 0.5W, 0805, Thick Film; Resistor Case Style Vishay 96Y9124
RES, 0R, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:0ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:-; RoHS Compliant: Yes

RES, 0R, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:0ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 0.5W, 0805, Thick Film; Resistor Case Style Vishay - 96Y9123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.5W, 0805, Thick Film; Resistor Case Style Vishay
96Y9123
Res, 0R, 0.5W, 0805, Thick Film; Resistor Case Style Vishay 96Y9123
RES, 0R, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:0ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:-; RoHS Compliant: Yes

RES, 0R, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:0ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 850976-CRCW08050000Z0EAHP CRCW08050000Z0EAHP 541-0.0TBDKR-ND 52-CRCW08050000Z0EAHP 8123353P 8123353 17930-CRCW08050000Z0EAHP CRCW08050000Z0EAHP 68R2994 68R2993 96Y9124
Product Name Chip Resistor - Surface Mount - CRCW08050000Z0EAHP RES 0.0 OHM .33W 0805 SMD Chip Resistor - Surface Mount Automotive SMD 0.5W Resistor Surface Mount Resistors Surface Mount Resistors 500mW Thick Film Resistors -55℃~+155℃ 0Ω 0805 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount Res, Thick Film, 0R, 0.33W, 0805, Reel; Resistor Case Style Vishay Res, Thick Film, 0R, 0.33W, 0805; Resistor Case / Package Vishay Res, 0R, 0.5W, 0805, Thick Film; Resistor Case Style Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details