Vishay Precision Group Chip Resistor - Surface Mount CRCW08050000Z0EA

Description
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-0.0ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0ADKR-ND
Chip Resistor - Surface Mount 541-0.0ADKR-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0ATR-ND
Chip Resistor - Surface Mount 541-0.0ATR-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0ACT-ND
Chip Resistor - Surface Mount 541-0.0ACT-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 0.0 OHM 1/8W 0805 SMD - CRCW08050000Z0EA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.0 OHM 1/8W 0805 SMD
CRCW08050000Z0EA
RES 0.0 OHM 1/8W 0805 SMD CRCW08050000Z0EA
RES 0.0ohm 1/8W 0805 SMD

RES 0.0ohm 1/8W 0805 SMD

Supplier's Site
SMD 0 Ohm 0.125W 150V Resistor - 52-CRCW08050000Z0EA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0 Ohm 0.125W 150V Resistor
52-CRCW08050000Z0EA
SMD 0 Ohm 0.125W 150V Resistor 52-CRCW08050000Z0EA
0805 Thick Film Resistor, 0 Ohm, 1% Tol, 0.125W, 150V, SMD Product overview: CRCW08050000Z0EA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 Ohm, 0.125W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 0.125W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08050000Z0EA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 0 Ohm, 1% Tol, 0.125W, 150V, SMD Product overview: CRCW08050000Z0EA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 Ohm, 0.125W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 0.125W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08050000Z0EA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW08050000Z0EA
844916-CRCW08050000Z0EA
Chip Resistor - Surface Mount - CRCW08050000Z0EA 844916-CRCW08050000Z0EA
Manufacturer: Vishay Win Source Part Number: 844916-CRCW08050000Z 0EA Series: CRCW Features: 0 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW0805 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 0R0 ET1 E3, 541-0.0ATR, 541-0.0ADKR, 541-0.0ACT

Manufacturer: Vishay
Win Source Part Number: 844916-CRCW08050000Z0EA
Series: CRCW
Features: 0 Ohms Chip Resistor
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 0R0 ET1 E3, 541-0.0ATR, 541-0.0ADKR, 541-0.0ACT

Buy Now Datasheet
Surface Mount Resistors - 6790800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790800
Surface Mount Resistors 6790800
Vishay CRCW08050000Z0EA

Vishay CRCW08050000Z0EA

Supplier's Site
Surface Mount Resistors - 1694494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694494
Surface Mount Resistors 1694494
Vishay CRCW08050000Z0EA

Vishay CRCW08050000Z0EA

Supplier's Site
Chip Resistor - Surface Mount - CRCW08050000Z0EA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08050000Z0EA
Chip Resistor - Surface Mount CRCW08050000Z0EA
RES SMD 0 OHM JUMPER 1/8W 0805

RES SMD 0 OHM JUMPER 1/8W 0805

Supplier's Site Datasheet
Resistor;Thick Film; 0 Ohm; 0.125W; Jumper; SMT; 0805; Cut-Tape - 70201187 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film; 0 Ohm; 0.125W; Jumper; SMT; 0805; Cut-Tape
70201187
Resistor;Thick Film; 0 Ohm; 0.125W; Jumper; SMT; 0805; Cut-Tape 70201187
Metal Glaze on High Quality Ceramic Protective Overglaze Solder Contacts on Ni Barrier Layer Excellent Stability in Different Environmental Conditions High Volume Product Suitable for Commercial and Special Applications

  • Metal Glaze on High Quality Ceramic
  • Protective Overglaze
  • Solder Contacts on Ni Barrier Layer
  • Excellent Stability in Different Environmental Conditions
  • High Volume Product Suitable for Commercial and Special Applications
Supplier's Site
Res, Thick Film, 0R, 0.125W, 0805; Resistor Case / Package Vishay - 52K9721 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.125W, 0805; Resistor Case / Package Vishay
52K9721
Res, Thick Film, 0R, 0.125W, 0805; Resistor Case / Package Vishay 52K9721
RES, THICK FILM, 0R, 0.125W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2.5A; Product Range:CRCW e3 Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.125W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2.5A; Product Range:CRCW e3 Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 0R, 0.125W, 0805, Reel; Resistor Case / Package Vishay - 52K9722 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.125W, 0805, Reel; Resistor Case / Package Vishay
52K9722
Res, Thick Film, 0R, 0.125W, 0805, Reel; Resistor Case / Package Vishay 52K9722
RES, THICK FILM, 0R, 0.125W, 0805, REEL; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2.5A; Product Range:CRCW e3 Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.125W, 0805, REEL; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2.5A; Product Range:CRCW e3 Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5424 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5424
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5424
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3219 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3219
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3219
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-0.0ADKR-ND CRCW08050000Z0EA 52-CRCW08050000Z0EA 844916-CRCW08050000Z0EA 6790800 CRCW08050000Z0EA 70201187 52K9721 61M5424
Product Name Chip Resistor - Surface Mount RES 0.0 OHM 1/8W 0805 SMD SMD 0 Ohm 0.125W 150V Resistor Chip Resistor - Surface Mount - CRCW08050000Z0EA Surface Mount Resistors Chip Resistor - Surface Mount Resistor;Thick Film; 0 Ohm; 0.125W; Jumper; SMT; 0805; Cut-Tape Res, Thick Film, 0R, 0.125W, 0805; Resistor Case / Package Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3833FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details