Vishay Intertechnology, Inc. RESISTOR - CHIP, 0805, SURFACE MOUNT, 5%, 0 OHM CRCW08050000RT1

Description
RESISTOR - CHIP, 0805, SURFACE MOUNT, 5%, 0ohm
Request a Quote
Description
RESISTOR - CHIP, 0805, SURFACE MOUNT, 5%, 0ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR - CHIP, 0805, SURFACE MOUNT, 5%, 0 OHM - CRCW08050000RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR - CHIP, 0805, SURFACE MOUNT, 5%, 0 OHM
CRCW08050000RT1
RESISTOR - CHIP, 0805, SURFACE MOUNT, 5%, 0 OHM CRCW08050000RT1
RESISTOR - CHIP, 0805, SURFACE MOUNT, 5%, 0ohm

RESISTOR - CHIP, 0805, SURFACE MOUNT, 5%, 0ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08050000RT1
Product Name RESISTOR - CHIP, 0805, SURFACE MOUNT, 5%, 0 OHM
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details