Vishay Intertechnology, Inc. RES, 0 OHM, 1/8W, 5%, 0805 CRCW08050000JRT1

Description
RES, 0ohm, 1/8W, 5%, 0805
Request a Quote
Description
RES, 0ohm, 1/8W, 5%, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0 OHM, 1/8W, 5%, 0805 - CRCW08050000JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0 OHM, 1/8W, 5%, 0805
CRCW08050000JRT1
RES, 0 OHM, 1/8W, 5%, 0805 CRCW08050000JRT1
RES, 0ohm, 1/8W, 5%, 0805

RES, 0ohm, 1/8W, 5%, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08050000JRT1
Product Name RES, 0 OHM, 1/8W, 5%, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers