Vishay Intertechnology, Inc. RES ZERO OHM 1/10W 5% 0603 SMD CRCW0603RT1

Description
RES ZEROohm 1/10W 5% 0603 SMD
Request a Quote
Description
RES ZEROohm 1/10W 5% 0603 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES ZERO OHM 1/10W 5% 0603 SMD - CRCW0603RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ZERO OHM 1/10W 5% 0603 SMD
CRCW0603RT1
RES ZERO OHM 1/10W 5% 0603 SMD CRCW0603RT1
RES ZEROohm 1/10W 5% 0603 SMD

RES ZEROohm 1/10W 5% 0603 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603RT1
Product Name RES ZERO OHM 1/10W 5% 0603 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers