Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06039R76FNTA

Description
9.76 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.76 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06039R76FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06039R76FNTA-ND
Chip Resistor - Surface Mount CRCW06039R76FNTA-ND
9.76 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.76 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.76 OHM 1/10W 1% 0603 SMD - CRCW06039R76FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 1/10W 1% 0603 SMD
CRCW06039R76FNTA
RES 9.76 OHM 1/10W 1% 0603 SMD CRCW06039R76FNTA
RES 9.76ohm 1/10W 1% 0603 SMD

RES 9.76ohm 1/10W 1% 0603 SMD

Supplier's Site
Crcw0603 9R76 1% 200 Rt1 Rohs Compliant Vishay - 11R9011 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 9R76 1% 200 Rt1 Rohs Compliant Vishay
11R9011
Crcw0603 9R76 1% 200 Rt1 Rohs Compliant Vishay 11R9011
CRCW0603 9R76 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 9R76 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06039R76FNTA-ND CRCW06039R76FNTA 11R9011
Product Name Chip Resistor - Surface Mount RES 9.76 OHM 1/10W 1% 0603 SMD Crcw0603 9R76 1% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 9.76 ohms 9.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details