Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 9.1ohms 5% CRCW06039R10JNEA

Description
Thick Film Resistors - SMD 1/10watt 9.1ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 9.1ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 9.1ohms 5% - CRCW06039R10JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 9.1ohms 5%
CRCW06039R10JNEA
Thick Film Resistors - SMD 1/10watt 9.1ohms 5% CRCW06039R10JNEA
Thick Film Resistors - SMD 1/10watt 9.1ohms 5%

Thick Film Resistors - SMD 1/10watt 9.1ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06039R10JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06039R10JNEATR-ND
Chip Resistor - Surface Mount 541-CRCW06039R10JNEATR-ND
9.1 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06039R10JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06039R10JNEACT-ND
Chip Resistor - Surface Mount 541-CRCW06039R10JNEACT-ND
9.1 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06039R10JNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06039R10JNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW06039R10JNEADKR-ND
9.1 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 9R1, 5%, 0.1W, 0603, Reel; Resistance Vishay - 59M6841 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9R1, 5%, 0.1W, 0603, Reel; Resistance Vishay
59M6841
Res, Thick Film, 9R1, 5%, 0.1W, 0603, Reel; Resistance Vishay 59M6841
RES, THICK FILM, 9R1, 5%, 0.1W, 0603, REEL; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9R1, 5%, 0.1W, 0603, REEL; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06039R10JNEA 541-CRCW06039R10JNEATR-ND 59M6841
Product Name Thick Film Resistors - SMD 1/10watt 9.1ohms 5% Chip Resistor - Surface Mount Res, Thick Film, 9R1, 5%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 9.1 ohms 9.1 ohms 9.1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details