Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06039R10FNTA

Description
9.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06039R10FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06039R10FNTA-ND
Chip Resistor - Surface Mount CRCW06039R10FNTA-ND
9.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.10 OHM 1/10W 1% 0603 SMD - CRCW06039R10FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10 OHM 1/10W 1% 0603 SMD
CRCW06039R10FNTA
RES 9.10 OHM 1/10W 1% 0603 SMD CRCW06039R10FNTA
RES 9.10ohm 1/10W 1% 0603 SMD

RES 9.10ohm 1/10W 1% 0603 SMD

Supplier's Site
Crcw0603 9.1 1% 200 Rt1 Rohs Compliant Vishay - 48P9922 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 9.1 1% 200 Rt1 Rohs Compliant Vishay
48P9922
Crcw0603 9.1 1% 200 Rt1 Rohs Compliant Vishay 48P9922
CRCW0603 9.1 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 9.1 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06039R10FNTA-ND CRCW06039R10FNTA 48P9922
Product Name Chip Resistor - Surface Mount RES 9.10 OHM 1/10W 1% 0603 SMD Crcw0603 9.1 1% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 9.1 ohms 9.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details