Vishay Intertechnology, Inc. RES 9.09 OHM 1/10W 1% 0603 SMD CRCW06039R09FNTA

Description
RES 9.09ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 9.09ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 1/10W 1% 0603 SMD - CRCW06039R09FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 1/10W 1% 0603 SMD
CRCW06039R09FNTA
RES 9.09 OHM 1/10W 1% 0603 SMD CRCW06039R09FNTA
RES 9.09ohm 1/10W 1% 0603 SMD

RES 9.09ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06039R09FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06039R09FNTA-ND
Chip Resistor - Surface Mount CRCW06039R09FNTA-ND
9.09 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.09 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 9.09 1% 200 Rt1 Rohs Compliant Vishay - 48P9919 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 9.09 1% 200 Rt1 Rohs Compliant Vishay
48P9919
Crcw0603 9.09 1% 200 Rt1 Rohs Compliant Vishay 48P9919
CRCW0603 9.09 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 9.09 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06039R09FNTA CRCW06039R09FNTA-ND 48P9919
Product Name RES 9.09 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 9.09 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers