Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06039M76FKTA

Description
9.76 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.76 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06039M76FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06039M76FKTA-ND
Chip Resistor - Surface Mount CRCW06039M76FKTA-ND
9.76 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.76 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.76M OHM 1/10W 1% 0603 SMD - CRCW06039M76FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76M OHM 1/10W 1% 0603 SMD
CRCW06039M76FKTA
RES 9.76M OHM 1/10W 1% 0603 SMD CRCW06039M76FKTA
RES 9.76Mohm 1/10W 1% 0603 SMD

RES 9.76Mohm 1/10W 1% 0603 SMD

Supplier's Site
Crcw0603 9.76M 1% 100 Rt1 Rohs Compliant Vishay - 48P9916 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 9.76M 1% 100 Rt1 Rohs Compliant Vishay
48P9916
Crcw0603 9.76M 1% 100 Rt1 Rohs Compliant Vishay 48P9916
CRCW0603 9.76M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 9.76M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06039M76FKTA-ND CRCW06039M76FKTA 48P9916
Product Name Chip Resistor - Surface Mount RES 9.76M OHM 1/10W 1% 0603 SMD Crcw0603 9.76M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176758-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details