Vishay Intertechnology, Inc. RES 9.53M OHM 1/10W 1% 0603 SMD CRCW06039M53FKTA

Description
RES 9.53Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 9.53Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53M OHM 1/10W 1% 0603 SMD - CRCW06039M53FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53M OHM 1/10W 1% 0603 SMD
CRCW06039M53FKTA
RES 9.53M OHM 1/10W 1% 0603 SMD CRCW06039M53FKTA
RES 9.53Mohm 1/10W 1% 0603 SMD

RES 9.53Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06039M53FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06039M53FKTA-ND
Chip Resistor - Surface Mount CRCW06039M53FKTA-ND
9.53 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.53 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 9.53M 1% 100 Rt1 Rohs Compliant Vishay - 48P9913 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 9.53M 1% 100 Rt1 Rohs Compliant Vishay
48P9913
Crcw0603 9.53M 1% 100 Rt1 Rohs Compliant Vishay 48P9913
CRCW0603 9.53M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 9.53M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06039M53FKTA CRCW06039M53FKTA-ND 48P9913
Product Name RES 9.53M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 9.53M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 9.53E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573246 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers