Vishay Intertechnology, Inc. RES 9.31M OHM 1/10W 1% 0603 SMD CRCW06039M31FKTA

Description
RES 9.31Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 9.31Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31M OHM 1/10W 1% 0603 SMD - CRCW06039M31FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31M OHM 1/10W 1% 0603 SMD
CRCW06039M31FKTA
RES 9.31M OHM 1/10W 1% 0603 SMD CRCW06039M31FKTA
RES 9.31Mohm 1/10W 1% 0603 SMD

RES 9.31Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06039M31FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06039M31FKTA-ND
Chip Resistor - Surface Mount CRCW06039M31FKTA-ND
9.31 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.31 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 9.31M 1% 100 Rt1 Rohs Compliant Vishay - 48P9911 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 9.31M 1% 100 Rt1 Rohs Compliant Vishay
48P9911
Crcw0603 9.31M 1% 100 Rt1 Rohs Compliant Vishay 48P9911
CRCW0603 9.31M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 9.31M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06039M31FKTA CRCW06039M31FKTA-ND 48P9911
Product Name RES 9.31M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 9.31M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 9.31E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details