Vishay Precision Group RES 9.31M OHM 1/10W 1% 0603 SMD CRCW06039M31FKEA

Description
RES 9.31Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 9.31Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31M OHM 1/10W 1% 0603 SMD - CRCW06039M31FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31M OHM 1/10W 1% 0603 SMD
CRCW06039M31FKEA
RES 9.31M OHM 1/10W 1% 0603 SMD CRCW06039M31FKEA
RES 9.31Mohm 1/10W 1% 0603 SMD

RES 9.31Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-9.31MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.31MHDKR-ND
Chip Resistor - Surface Mount 541-9.31MHDKR-ND
9.31 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.31 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.31MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.31MHCT-ND
Chip Resistor - Surface Mount 541-9.31MHCT-ND
9.31 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.31 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.31MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.31MHTR-ND
Chip Resistor - Surface Mount 541-9.31MHTR-ND
9.31 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.31 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 9.31Mohm, 100Mw, 1%; Resistance Vishay - 51P0340 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 9.31Mohm, 100Mw, 1%; Resistance Vishay
51P0340
Resistor, Thick Film, 9.31Mohm, 100Mw, 1%; Resistance Vishay 51P0340
RESISTOR, THICK FILM, 9.31MOHM, 100mW, 1%; Resistance:9.31Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 9.31MOHM, 100mW, 1%; Resistance:9.31Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 9M31, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3647 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9M31, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3647
Res, Thick Film, 9M31, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3647
RES, THICK FILM, 9M31, 1%, 0.1W, 0603, REEL; Resistance:9.31Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9M31, 1%, 0.1W, 0603, REEL; Resistance:9.31Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06039M31FKEA 541-9.31MHDKR-ND 51P0340
Product Name RES 9.31M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 9.31Mohm, 100Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 9.31E6 ohms 9.31E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details