Vishay Intertechnology, Inc. RES 9.1M OHM 1/10W 5% 0603 SMD CRCW06039M10JNTA

Description
RES 9.1Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 9.1Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1M OHM 1/10W 5% 0603 SMD - CRCW06039M10JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1M OHM 1/10W 5% 0603 SMD
CRCW06039M10JNTA
RES 9.1M OHM 1/10W 5% 0603 SMD CRCW06039M10JNTA
RES 9.1Mohm 1/10W 5% 0603 SMD

RES 9.1Mohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06039M10JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06039M10JNTA-ND
Chip Resistor - Surface Mount CRCW06039M10JNTA-ND
9.1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 9.1M 5% 200 Rt1 Rohs Compliant Vishay - 48P9909 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 9.1M 5% 200 Rt1 Rohs Compliant Vishay
48P9909
Crcw0603 9.1M 5% 200 Rt1 Rohs Compliant Vishay 48P9909
CRCW0603 9.1M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 9.1M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW06039M10JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06039M10JNTA
Chip Resistor - Surface Mount CRCW06039M10JNTA
RES SMD 9.1M OHM 5% 1/10W 0603

RES SMD 9.1M OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW06039M10JNTA CRCW06039M10JNTA-ND 48P9909 CRCW06039M10JNTA
Product Name RES 9.1M OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 9.1M 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 9.10E6 ohms 0.0091 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details