Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06039M10FKEB

Description
9.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06039M10FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06039M10FKEB-ND
Chip Resistor - Surface Mount CRCW06039M10FKEB-ND
9.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06039M10FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06039M10FKEB
Chip Resistor - Surface Mount CRCW06039M10FKEB
RES SMD 9.1M OHM 1% 1/10W 0603

RES SMD 9.1M OHM 1% 1/10W 0603

Supplier's Site Datasheet
D11/crcw0603 100 9M1 1% Et5 E3 Rohs Compliant Vishay - 48P9907 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 9M1 1% Et5 E3 Rohs Compliant Vishay
48P9907
D11/crcw0603 100 9M1 1% Et5 E3 Rohs Compliant Vishay 48P9907
D11/CRCW0603 100 9M1 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 100 9M1 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW06039M10FKEB-ND CRCW06039M10FKEB 48P9907
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D11/crcw0603 100 9M1 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details