Vishay Precision Group Chip Resistor - Surface Mount CRCW06039M10FKEA

Description
9.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9.10MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.10MHDKR-ND
Chip Resistor - Surface Mount 541-9.10MHDKR-ND
9.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.10MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.10MHTR-ND
Chip Resistor - Surface Mount 541-9.10MHTR-ND
9.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.10MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.10MHCT-ND
Chip Resistor - Surface Mount 541-9.10MHCT-ND
9.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.10M OHM 1/10W 1% 0603 SMD - CRCW06039M10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10M OHM 1/10W 1% 0603 SMD
CRCW06039M10FKEA
RES 9.10M OHM 1/10W 1% 0603 SMD CRCW06039M10FKEA
RES 9.10Mohm 1/10W 1% 0603 SMD

RES 9.10Mohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 9M1, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3645 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9M1, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3645
Res, Thick Film, 9M1, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3645
RES, THICK FILM, 9M1, 1%, 0.1W, 0603, REEL; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9M1, 1%, 0.1W, 0603, REEL; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 9M1, 1%, 0.1W, 0603; Resistance Vishay - 87W8841 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9M1, 1%, 0.1W, 0603; Resistance Vishay
87W8841
Res, Thick Film, 9M1, 1%, 0.1W, 0603; Resistance Vishay 87W8841
RES, THICK FILM, 9M1, 1%, 0.1W, 0603; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 9M1, 1%, 0.1W, 0603; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-9.10MHDKR-ND CRCW06039M10FKEA 47P3645 87W8841
Product Name Chip Resistor - Surface Mount RES 9.10M OHM 1/10W 1% 0603 SMD Res, Thick Film, 9M1, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 9M1, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details